Producto Electric Corp. Rigid/EMT Conduit Nipple 334-B

Description
DIE CAST ZINC MATERIAL 0.87 INCH RIGID CONDUIT/IMC USED ON 1.53 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 0.87 INCH RIGID CONDUIT/IMC USED ON 1.53 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 334-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
334-B
Rigid/EMT Conduit Nipple 334-B
DIE CAST ZINC MATERIAL 0.87 INCH RIGID CONDUIT/IMC USED ON 1.53 INCH DIAMETER 250 STANDARD PACKAGE 1 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
  • DIE CAST ZINC MATERIAL
  • 0.87 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1.53 INCH DIAMETER
  • 250 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 33 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 334-B
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Terminal box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details