Producto Electric Corp. Rigid/EMT Conduit Nipple 333-B

Description
DIE CAST ZINC MATERIAL 0.75 INCH RIGID CONDUIT/IMC USED ON 1.29 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 0.75 INCH RIGID CONDUIT/IMC USED ON 1.29 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Nipple - 333-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Nipple
333-B
Rigid/EMT Conduit Nipple 333-B
DIE CAST ZINC MATERIAL 0.75 INCH RIGID CONDUIT/IMC USED ON 1.29 INCH DIAMETER 500 STANDARD PACKAGE 3/4 INCH TRADE SIZE INSULATED THROAT TYPE INSTALLATION THREADED MALE/HEX HEAD 33 MODEL
  • DIE CAST ZINC MATERIAL
  • 0.75 INCH
  • RIGID CONDUIT/IMC USED ON
  • 1.29 INCH DIAMETER
  • 500 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • INSULATED THROAT TYPE
  • INSTALLATION THREADED MALE/HEX HEAD
  • 33 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 333-B
Product Name Rigid/EMT Conduit Nipple
Fitting Type Nipple
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 2687416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details