Producto Electric Corp. Rigid/EMT Conduit Coupling 328

Description
DIE CAST ZINC MATERIAL 3.51 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 4.75 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 3.51 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 4.75 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 328 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
328
Rigid/EMT Conduit Coupling 328
DIE CAST ZINC MATERIAL 3.51 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 4.75 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
  • DIE CAST ZINC MATERIAL
  • 3.51 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 4.75 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION COMPRESSION
  • 32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 328
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8726107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details