Producto Electric Corp. Rigid/EMT Conduit Coupling 325

Description
DIE CAST ZINC MATERIAL 2.56 INCH EMT CONDUIT USED ON 2.79 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2.56 INCH EMT CONDUIT USED ON 2.79 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 325 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
325
Rigid/EMT Conduit Coupling 325
DIE CAST ZINC MATERIAL 2.56 INCH EMT CONDUIT USED ON 2.79 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
  • DIE CAST ZINC MATERIAL
  • 2.56 INCH
  • EMT CONDUIT USED ON
  • 2.79 INCH DIAMETER
  • 20 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION COMPRESSION
  • 32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 325
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726148 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Brass
View Details