Producto Electric Corp. Rigid/EMT Conduit Coupling 324ST

Description
ZINC PLATED STEEL MATERIAL 3.23 INCH EMT CONDUIT USED ON 2.45 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.23 INCH EMT CONDUIT USED ON 2.45 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 324ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
324ST
Rigid/EMT Conduit Coupling 324ST
ZINC PLATED STEEL MATERIAL 3.23 INCH EMT CONDUIT USED ON 2.45 INCH DIAMETER 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION COMPRESSION 32 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 3.23 INCH
  • EMT CONDUIT USED ON
  • 2.45 INCH DIAMETER
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION COMPRESSION
  • 32 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 324ST
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 8722200 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.5118 inch (13 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details