Producto Electric Corp. Rigid/EMT Conduit Coupling 319ST

Description
ZINC PLATED STEEL MATERIAL 5 INCH EMT CONDUIT USED ON 4.82 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 5 INCH EMT CONDUIT USED ON 4.82 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 319ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
319ST
Rigid/EMT Conduit Coupling 319ST
ZINC PLATED STEEL MATERIAL 5 INCH EMT CONDUIT USED ON 4.82 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 5 INCH
  • EMT CONDUIT USED ON
  • 4.82 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 319ST
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726182 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.6299 inch (16 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details