Producto Electric Corp. Rigid/EMT Conduit Coupling 319

Description
DIE CAST ZINC MATERIAL 5.24 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 4.97 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 5.24 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 4.97 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 319 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
319
Rigid/EMT Conduit Coupling 319
DIE CAST ZINC MATERIAL 5.24 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 4.97 INCH DIAMETER 6 STANDARD PACKAGE 4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
  • DIE CAST ZINC MATERIAL
  • 5.24 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 4.97 INCH DIAMETER
  • 6 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 319
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details