Producto Electric Corp. Rigid/EMT Conduit Coupling 318ST

Description
ZINC PLATED STEEL MATERIAL 4.75 INCH EMT CONDUIT USED ON 4.33 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 4.75 INCH EMT CONDUIT USED ON 4.33 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 318ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
318ST
Rigid/EMT Conduit Coupling 318ST
ZINC PLATED STEEL MATERIAL 4.75 INCH EMT CONDUIT USED ON 4.33 INCH DIAMETER 10 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 4.75 INCH
  • EMT CONDUIT USED ON
  • 4.33 INCH DIAMETER
  • 10 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 318ST
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726094 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type P clip
Size 2.76 inch (70 mm)
Material PVC & CPVC; Plated steel, pvc (liner)
View Details