Producto Electric Corp. Rigid/EMT Conduit Coupling 317

Description
DIE CAST ZINC MATERIAL 4.55 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 3.94 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 4.55 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 3.94 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 317 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
317
Rigid/EMT Conduit Coupling 317
DIE CAST ZINC MATERIAL 4.55 INCH EMT/IMC/RIGID CONDUIT USED ON UL APPROVAL 3.94 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
  • DIE CAST ZINC MATERIAL
  • 4.55 INCH
  • EMT/IMC/RIGID CONDUIT USED ON
  • UL APPROVAL
  • 3.94 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 317
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 4711417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Nipple; Short nipple
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details