Producto Electric Corp. Rigid/EMT Conduit Coupling 315

Description
DIE CAST ZINC MATERIAL 3.44 INCH EMT CONDUIT USED ON 2.55 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 3.44 INCH EMT CONDUIT USED ON 2.55 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 315 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
315
Rigid/EMT Conduit Coupling 315
DIE CAST ZINC MATERIAL 3.44 INCH EMT CONDUIT USED ON 2.55 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
  • DIE CAST ZINC MATERIAL
  • 3.44 INCH
  • EMT CONDUIT USED ON
  • 2.55 INCH DIAMETER
  • 20 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 315
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details