Producto Electric Corp. Rigid/EMT Conduit Coupling 313ST

Description
ZINC PLATED STEEL MATERIAL 3.25 INCH EMT CONDUIT USED ON 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.25 INCH EMT CONDUIT USED ON 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 313ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
313ST
Rigid/EMT Conduit Coupling 313ST
ZINC PLATED STEEL MATERIAL 3.25 INCH EMT CONDUIT USED ON 1.68 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
  • ZINC PLATED STEEL MATERIAL
  • 3.25 INCH
  • EMT CONDUIT USED ON
  • 1.68 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 313ST
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details