Producto Electric Corp. Rigid/EMT Conduit Coupling 312

Description
DIE CAST ZINC MATERIAL 2 INCH EMT CONDUIT USED ON 1.43 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet
Description
DIE CAST ZINC MATERIAL 2 INCH EMT CONDUIT USED ON 1.43 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Coupling - 312 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Coupling
312
Rigid/EMT Conduit Coupling 312
DIE CAST ZINC MATERIAL 2 INCH EMT CONDUIT USED ON 1.43 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT APPLICABLE STANDARD NEMA FB-1 INSTALLATION SET SCREW 31 MODEL
  • DIE CAST ZINC MATERIAL
  • 2 INCH
  • EMT CONDUIT USED ON
  • 1.43 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE TIGHT
  • APPLICABLE STANDARD NEMA FB-1
  • INSTALLATION SET SCREW
  • 31 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 312
Product Name Rigid/EMT Conduit Coupling
Fitting Type Coupling; Setscrew Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 429656 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details