Producto Electric Corp. Rigid/EMT Conduit Connector 307ST

Description
ZINC PLATED STEEL MATERIAL 3.66 INCH EMT CONDUIT USED ON 4.02 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.66 INCH EMT CONDUIT USED ON 4.02 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 307ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
307ST
Rigid/EMT Conduit Connector 307ST
ZINC PLATED STEEL MATERIAL 3.66 INCH EMT CONDUIT USED ON 4.02 INCH DIAMETER 12 STANDARD PACKAGE 3 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 3.66 INCH
  • EMT CONDUIT USED ON
  • 4.02 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 3 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 307ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details