Producto Electric Corp. Rigid/EMT Conduit Connector 306ST

Description
ZINC PLATED STEEL MATERIAL 3.11 INCH EMT CONDUIT USED ON 3.5 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.11 INCH EMT CONDUIT USED ON 3.5 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 306ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
306ST
Rigid/EMT Conduit Connector 306ST
ZINC PLATED STEEL MATERIAL 3.11 INCH EMT CONDUIT USED ON 3.5 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 3.11 INCH
  • EMT CONDUIT USED ON
  • 3.5 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 306ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8726157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 1.26 inch (32 mm)
Material Brass
View Details