Producto Electric Corp. Rigid/EMT Conduit Connector 306BST

Description
ZINC PLATED STEEL MATERIAL 3.18 INCH EMT CONDUIT USED ON 3.5 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.18 INCH EMT CONDUIT USED ON 3.5 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 306BST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
306BST
Rigid/EMT Conduit Connector 306BST
ZINC PLATED STEEL MATERIAL 3.18 INCH EMT CONDUIT USED ON 3.5 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 3.18 INCH
  • EMT CONDUIT USED ON
  • 3.5 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 306BST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1 inch (25.4 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 2535251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Nylon; Polyamide 6
View Details