Producto Electric Corp. Rigid/EMT Conduit Connector 306

Description
DIE CAST ZINC MATERIAL 3.03 INCH RIGID/EMT/IMC CONDUIT USED ON 1 INCH THREAD LENGTH 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 3.03 INCH RIGID/EMT/IMC CONDUIT USED ON 1 INCH THREAD LENGTH 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 306 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
306
Rigid/EMT Conduit Connector 306
DIE CAST ZINC MATERIAL 3.03 INCH RIGID/EMT/IMC CONDUIT USED ON 1 INCH THREAD LENGTH 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 3.03 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 1 INCH THREAD LENGTH
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 306
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2025329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Fixed fitting
Size 0.8268 inch (21 mm)
Material Nylon; Nylon
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details