Producto Electric Corp. Rigid/EMT Conduit Connector 305BST

Description
ZINC PLATED STEEL MATERIAL 2.99 INCH EMT CONDUIT USED ON 2.87 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2.99 INCH EMT CONDUIT USED ON 2.87 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 305BST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
305BST
Rigid/EMT Conduit Connector 305BST
ZINC PLATED STEEL MATERIAL 2.99 INCH EMT CONDUIT USED ON 2.87 INCH DIAMETER 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 2.99 INCH
  • EMT CONDUIT USED ON
  • 2.87 INCH DIAMETER
  • 20 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 305BST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2535239 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details