Producto Electric Corp. Rigid/EMT Conduit Connector 305-B

Description
DIE CAST ZINC MATERIAL 2.5 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 2.5 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 305-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
305-B
Rigid/EMT Conduit Connector 305-B
DIE CAST ZINC MATERIAL 2.5 INCH EMT CONDUIT USED ON 0.75 INCH THREAD LENGTH 20 STANDARD PACKAGE 2 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 2.5 INCH
  • EMT CONDUIT USED ON
  • 0.75 INCH THREAD LENGTH
  • 20 STANDARD PACKAGE
  • 2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 305-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 8725943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 2.48 inch (63 mm)
Material Brass
View Details