Producto Electric Corp. Rigid/EMT Conduit Connector 303

Description
DIE CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 303 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
303
Rigid/EMT Conduit Connector 303
DIE CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 1.96 INCH
  • EMT CONDUIT USED ON
  • 0.63 INCH THREAD LENGTH
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 303
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559067 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.6299 inch (16 mm)
Material Nylon; Nylon 66
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details