Producto Electric Corp. Rigid/EMT Conduit Connector 303-B

Description
DIE CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 303-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
303-B
Rigid/EMT Conduit Connector 303-B
DIE CAST ZINC MATERIAL 1.96 INCH EMT CONDUIT USED ON 0.63 INCH THREAD LENGTH 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 1.96 INCH
  • EMT CONDUIT USED ON
  • 0.63 INCH THREAD LENGTH
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 303-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

DA 284 IP66 PRESSURE COMPENSATION DEVICE - MIV-DA284 - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 2650011 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details