Producto Electric Corp. Rigid/EMT Conduit Connector 302ST

Description
ZINC PLATED STEEL MATERIAL 1.7 INCH EMT CONDUIT USED ON 1.61 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet
Description
ZINC PLATED STEEL MATERIAL 1.7 INCH EMT CONDUIT USED ON 1.61 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 302ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
302ST
Rigid/EMT Conduit Connector 302ST
ZINC PLATED STEEL MATERIAL 1.7 INCH EMT CONDUIT USED ON 1.61 INCH DIAMETER 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION SET SCREW
  • ZINC PLATED STEEL MATERIAL
  • 1.7 INCH
  • EMT CONDUIT USED ON
  • 1.61 INCH DIAMETER
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 302ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.25 inch (31.75 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 7639217 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Recessed cover
Size 0.7874 to 0.9843 inch (20 to 25 mm)
Material Steel; Steel
View Details