Producto Electric Corp. Rigid/EMT Conduit Connector 301-B

Description
DIE CAST ZINC MATERIAL 1.31 INCH EMT CONDUIT USED ON 0.47 INCH THREAD LENGTH 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet
Description
DIE CAST ZINC MATERIAL 1.31 INCH EMT CONDUIT USED ON 0.47 INCH THREAD LENGTH 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 301-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
301-B
Rigid/EMT Conduit Connector 301-B
DIE CAST ZINC MATERIAL 1.31 INCH EMT CONDUIT USED ON 0.47 INCH THREAD LENGTH 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT INSULATED THROAT TYPE INSTALLATION SET SCREW
  • DIE CAST ZINC MATERIAL
  • 1.31 INCH
  • EMT CONDUIT USED ON
  • 0.47 INCH THREAD LENGTH
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION SET SCREW
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 301-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Setscrew Connector; Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 2687414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.6299 inch (16 mm)
Material Nylon; Nylon
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details