Producto Electric Corp. Rigid/EMT Conduit Connector 266ST

Description
ZINC PLATED STEEL MATERIAL 3.47 INCH RIGID/EMT/IMC CONDUIT USED ON 3.94 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet
Description
ZINC PLATED STEEL MATERIAL 3.47 INCH RIGID/EMT/IMC CONDUIT USED ON 3.94 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 266ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
266ST
Rigid/EMT Conduit Connector 266ST
ZINC PLATED STEEL MATERIAL 3.47 INCH RIGID/EMT/IMC CONDUIT USED ON 3.94 INCH DIAMETER 12 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
  • ZINC PLATED STEEL MATERIAL
  • 3.47 INCH
  • RIGID/EMT/IMC CONDUIT USED ON
  • 3.94 INCH DIAMETER
  • 12 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 266ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7639181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Inspection bend
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details