Producto Electric Corp. Rigid/EMT Conduit Connector 264

Description
DIE CAST ZINC MATERIAL 1.91 INCH EMT CONDUIT USED ON 0.62 INCH THREAD LENGTH 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 1.91 INCH EMT CONDUIT USED ON 0.62 INCH THREAD LENGTH 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 264 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
264
Rigid/EMT Conduit Connector 264
DIE CAST ZINC MATERIAL 1.91 INCH EMT CONDUIT USED ON 0.62 INCH THREAD LENGTH 40 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 1.91 INCH
  • EMT CONDUIT USED ON
  • 0.62 INCH THREAD LENGTH
  • 40 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 264
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

90°Quick Connector for Flexible Pipes -  - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
View Details
Conduit Fittings - 8726185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 0.8268 inch (21 mm)
Material Thermoplastic elastomer
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details