Producto Electric Corp. Rigid/EMT Conduit Connector 263ST

Description
ZINC PLATED STEEL MATERIAL 2.8 INCH EMT CONDUIT USED ON 2.22 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet
Description
ZINC PLATED STEEL MATERIAL 2.8 INCH EMT CONDUIT USED ON 2.22 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 263ST - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
263ST
Rigid/EMT Conduit Connector 263ST
ZINC PLATED STEEL MATERIAL 2.8 INCH EMT CONDUIT USED ON 2.22 INCH DIAMETER 100 STANDARD PACKAGE 1-1/4 INCH TRADE SIZE CONCRETE TIGHT INSTALLATION COMPRESSION
  • ZINC PLATED STEEL MATERIAL
  • 2.8 INCH
  • EMT CONDUIT USED ON
  • 2.22 INCH DIAMETER
  • 100 STANDARD PACKAGE
  • 1-1/4 INCH TRADE SIZE
  • CONCRETE TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 263ST
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Watertight Corrugated Tubing Fitting - MIL-WCTF - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Liquid Tight Connector
View Details
Conduit Fittings - 619985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Male bush
Size 0.9843 inch (25 mm)
Material Brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details