Producto Electric Corp. Rigid/EMT Conduit Connector 262-B

Description
DIE CAST ZINC MATERIAL 1.48 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 1.48 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 262-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
262-B
Rigid/EMT Conduit Connector 262-B
DIE CAST ZINC MATERIAL 1.48 INCH EMT CONDUIT USED ON 0.5 INCH THREAD LENGTH 200 STANDARD PACKAGE 1 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 1.48 INCH
  • EMT CONDUIT USED ON
  • 0.5 INCH THREAD LENGTH
  • 200 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 262-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 228693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Angle box
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details