Producto Electric Corp. Rigid/EMT Conduit Connector 261

Description
DIE CAST ZINC MATERIAL 1.27 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 1.27 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 261 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
261
Rigid/EMT Conduit Connector 261
DIE CAST ZINC MATERIAL 1.27 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 1.27 INCH
  • EMT CONDUIT USED ON
  • 0.4 INCH THREAD LENGTH
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 261
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit Fittings - 4711293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type T piece
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details