Producto Electric Corp. Rigid/EMT Conduit Connector 261-B

Description
DIE CAST ZINC MATERIAL 1.27 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 1.27 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 261-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
261-B
Rigid/EMT Conduit Connector 261-B
DIE CAST ZINC MATERIAL 1.27 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 250 STANDARD PACKAGE 3/4 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 1.27 INCH
  • EMT CONDUIT USED ON
  • 0.4 INCH THREAD LENGTH
  • 250 STANDARD PACKAGE
  • 3/4 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 261-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details