Producto Electric Corp. Rigid/EMT Conduit Connector 260

Description
DIE CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 260 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
260
Rigid/EMT Conduit Connector 260
DIE CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 1.2 INCH
  • EMT CONDUIT USED ON
  • 0.4 INCH THREAD LENGTH
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 260
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726154 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight, swivel
Size 0.6299 inch (16 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details