Producto Electric Corp. Rigid/EMT Conduit Connector 260-B

Description
DIE CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet
Description
DIE CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Connector - 260-B - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Connector
260-B
Rigid/EMT Conduit Connector 260-B
DIE CAST ZINC MATERIAL 1.2 INCH EMT CONDUIT USED ON 0.4 INCH THREAD LENGTH 500 STANDARD PACKAGE 1/2 INCH TRADE SIZE CONCRETE TIGHT, RAIN TIGHT INSULATED THROAT TYPE INSTALLATION COMPRESSION
  • DIE CAST ZINC MATERIAL
  • 1.2 INCH
  • EMT CONDUIT USED ON
  • 0.4 INCH THREAD LENGTH
  • 500 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • CONCRETE TIGHT, RAIN TIGHT
  • INSULATED THROAT TYPE
  • INSTALLATION COMPRESSION
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 260-B
Product Name Rigid/EMT Conduit Connector
Fitting Type Rigid/EMT Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Conduit Fittings - 7559063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 1.26 inch (32 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details