Producto Electric Corp. Rigid/EMT Conduit Locknut 210SL

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 5.26 INCH DIAMETER 0.38 INCH THICKNESS 25 STANDARD PACKAGE 4 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 5.26 INCH DIAMETER 0.38 INCH THICKNESS 25 STANDARD PACKAGE 4 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 210SL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
210SL
Rigid/EMT Conduit Locknut 210SL
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 5.26 INCH DIAMETER 0.38 INCH THICKNESS 25 STANDARD PACKAGE 4 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 5.26 INCH DIAMETER
  • 0.38 INCH THICKNESS
  • 25 STANDARD PACKAGE
  • 4 INCH TRADE SIZE
  • OIL TIGHT, RAIN TIGHT, WATER TIGHT
  • APPLICABLE STANDARD NEC, NEMA FB-1
  • SEALING MATERIAL MOLDED PVC
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 210SL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2891969 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.1575 inch (4 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details