Producto Electric Corp. Rigid/EMT Conduit Locknut 209SL

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 4.72 INCH DIAMETER 0.42 INCH THICKNESS 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 4.72 INCH DIAMETER 0.42 INCH THICKNESS 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 209SL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
209SL
Rigid/EMT Conduit Locknut 209SL
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 4.72 INCH DIAMETER 0.42 INCH THICKNESS 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 4.72 INCH DIAMETER
  • 0.42 INCH THICKNESS
  • 50 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • OIL TIGHT, RAIN TIGHT, WATER TIGHT
  • APPLICABLE STANDARD NEC, NEMA FB-1
  • SEALING MATERIAL MOLDED PVC
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 209SL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details