Producto Electric Corp. Rigid/EMT Conduit Locknut 209AL

Description
ALUMINUM MATERIAL THREADED INSTALLATION 4.75 INCH DIAMETER 0.29 INCH THICKNESS 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet
Description
ALUMINUM MATERIAL THREADED INSTALLATION 4.75 INCH DIAMETER 0.29 INCH THICKNESS 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 209AL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
209AL
Rigid/EMT Conduit Locknut 209AL
ALUMINUM MATERIAL THREADED INSTALLATION 4.75 INCH DIAMETER 0.29 INCH THICKNESS 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
  • ALUMINUM MATERIAL
  • THREADED INSTALLATION
  • 4.75 INCH DIAMETER
  • 0.29 INCH THICKNESS
  • 50 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 209AL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 1240064 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type External thread fitting
Size 1.57 inch (40 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details