Producto Electric Corp. Rigid/EMT Conduit Locknut 209

Description
STEEL MATERIAL THREADED INSTALLATION 4.72 INCH DIAMETER 0.3 INCH THICKNESS 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet
Description
STEEL MATERIAL THREADED INSTALLATION 4.72 INCH DIAMETER 0.3 INCH THICKNESS 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 209 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
209
Rigid/EMT Conduit Locknut 209
STEEL MATERIAL THREADED INSTALLATION 4.72 INCH DIAMETER 0.3 INCH THICKNESS 50 STANDARD PACKAGE 3-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 4.72 INCH DIAMETER
  • 0.3 INCH THICKNESS
  • 50 STANDARD PACKAGE
  • 3-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 209
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2149560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Swivel
Size 0.7874 inch (20 mm)
Material Nickel plated brass
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details