Producto Electric Corp. Rigid/EMT Conduit Locknut 207SL

Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 3.46 INCH DIAMETER 0.32 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet
Description
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 3.46 INCH DIAMETER 0.32 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 207SL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
207SL
Rigid/EMT Conduit Locknut 207SL
SEALING TYPE STEEL MATERIAL THREADED INSTALLATION 3.46 INCH DIAMETER 0.32 INCH THICKNESS 100 STANDARD PACKAGE 2-1/2 INCH TRADE SIZE OIL TIGHT, RAIN TIGHT, WATER TIGHT APPLICABLE STANDARD NEC, NEMA FB-1 SEALING MATERIAL MOLDED PVC
  • SEALING TYPE
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 3.46 INCH DIAMETER
  • 0.32 INCH THICKNESS
  • 100 STANDARD PACKAGE
  • 2-1/2 INCH TRADE SIZE
  • OIL TIGHT, RAIN TIGHT, WATER TIGHT
  • APPLICABLE STANDARD NEC, NEMA FB-1
  • SEALING MATERIAL MOLDED PVC
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 207SL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Conduit Fittings - 8725934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 1.97 inch (50 mm)
Material Brass
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Conduit fittings and drain/breather valves - flameproof ex d conduit fittings and drain breather valves - BARTEC
Specs
Material

Aluminium alloy
Galvanized steel
Nickel plated brass
Stainless steel

View Details