Producto Electric Corp. Rigid/EMT Conduit Locknut 205AL

Description
ALUMINUM MATERIAL THREADED INSTALLATION 2.4 INCH DIAMETER 0.25 INCH THICKNESS 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet
Description
ALUMINUM MATERIAL THREADED INSTALLATION 2.4 INCH DIAMETER 0.25 INCH THICKNESS 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 205AL - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
205AL
Rigid/EMT Conduit Locknut 205AL
ALUMINUM MATERIAL THREADED INSTALLATION 2.4 INCH DIAMETER 0.25 INCH THICKNESS 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
  • ALUMINUM MATERIAL
  • THREADED INSTALLATION
  • 2.4 INCH DIAMETER
  • 0.25 INCH THICKNESS
  • 250 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 205AL
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

Metal Reducer or Enlarger - MIV-MR - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Fitting Type Reducer
View Details
Conduit Fittings - 8726195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Cap; Rubber end cap
Size 2.13 inch (54 mm)
Material Thermoplastic elastomer
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details