Producto Electric Corp. Rigid/EMT Conduit Locknut 205

Description
STEEL MATERIAL THREADED INSTALLATION 2.41 INCH DIAMETER 0.28 INCH THICKNESS 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet
Description
STEEL MATERIAL THREADED INSTALLATION 2.41 INCH DIAMETER 0.28 INCH THICKNESS 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 205 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
205
Rigid/EMT Conduit Locknut 205
STEEL MATERIAL THREADED INSTALLATION 2.41 INCH DIAMETER 0.28 INCH THICKNESS 250 STANDARD PACKAGE 1-1/2 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 2.41 INCH DIAMETER
  • 0.28 INCH THICKNESS
  • 250 STANDARD PACKAGE
  • 1-1/2 INCH TRADE SIZE
  • APPLICABLE STANDARD NEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 205
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

M40x1.5 PRESSURE COMPENSATION DEVICE (STAINLESS STEEL) - MIV-40SUS - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Stainless
View Details
Adapter connector - MKA-PG-21-PG-29-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details