Producto Electric Corp. Rigid/EMT Conduit Locknut 200

Description
STEEL MATERIAL THREADED INSTALLATION 1.02 INCH DIAMETER 0.19 INCH THICKNESS 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet
Description
STEEL MATERIAL THREADED INSTALLATION 1.02 INCH DIAMETER 0.19 INCH THICKNESS 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rigid/EMT Conduit Locknut - 200 - Producto Electric Corp.
Orangeburg, NY, USA
Rigid/EMT Conduit Locknut
200
Rigid/EMT Conduit Locknut 200
STEEL MATERIAL THREADED INSTALLATION 1.02 INCH DIAMETER 0.19 INCH THICKNESS 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE APPLICABLE STANDARD NEC, NEMA FB-1
  • STEEL MATERIAL
  • THREADED INSTALLATION
  • 1.02 INCH DIAMETER
  • 0.19 INCH THICKNESS
  • 1000 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • APPLICABLE STANDARD NEC, NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 200
Product Name Rigid/EMT Conduit Locknut
Fitting Type Rigid/EMT Conduit Locknut
Unlock Full Specs
to access all available technical data

Similar Products

New Type Quick Connector for Flexible Pipes - MIL-QCFC-N - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Material Polyethylene (PE) or HDPE
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 8722278 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Conduit clip
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details