182-S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
182-S
Description
STEEL MATERIAL
2.14 INCH
0.72 INCH
1.1 INCH
EMT CONDUIT USED ON
500 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION 1 HOLE
18 MODEL
Description
STEEL MATERIAL
2.14 INCH
0.72 INCH
1.1 INCH
EMT CONDUIT USED ON
500 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION 1 HOLE
18 MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
182-S
STEEL MATERIAL
2.14 INCH
0.72 INCH
1.1 INCH
EMT CONDUIT USED ON
500 STANDARD PACKAGE
1 INCH TRADE SIZE
INSTALLATION 1 HOLE
18 MODEL
- STEEL MATERIAL
- 2.14 INCH
- 0.72 INCH
- 1.1 INCH
- EMT CONDUIT USED ON
- 500 STANDARD PACKAGE
- 1 INCH TRADE SIZE
- INSTALLATION 1 HOLE
- 18 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
182-S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Straight, swivel
Size
0.6299 inch (16 mm)
Material
Brass
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details