171 -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
171
Description
MALLEABLE IRON MATERIAL
7.96 INCH
1.92 INCH
4.92 INCH
RIGID CONDUIT/IMC USED ON
10 STANDARD PACKAGE
4 INCH TRADE SIZE
INSTALLATION 1 HOLE
Description
MALLEABLE IRON MATERIAL
7.96 INCH
1.92 INCH
4.92 INCH
RIGID CONDUIT/IMC USED ON
10 STANDARD PACKAGE
4 INCH TRADE SIZE
INSTALLATION 1 HOLE
Datasheet
Suppliers
Rigid/EMT Conduit Strap
171
MALLEABLE IRON MATERIAL
7.96 INCH
1.92 INCH
4.92 INCH
RIGID CONDUIT/IMC USED ON
10 STANDARD PACKAGE
4 INCH TRADE SIZE
INSTALLATION 1 HOLE
- MALLEABLE IRON MATERIAL
- 7.96 INCH
- 1.92 INCH
- 4.92 INCH
- RIGID CONDUIT/IMC USED ON
- 10 STANDARD PACKAGE
- 4 INCH TRADE SIZE
- INSTALLATION 1 HOLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
171 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Elbow; 90° elbow
Size
0.7874 inch (20 mm)
Material
Brass
View Details