168 -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
168
Description
MALLEABLE IRON MATERIAL
5.25 INCH
1.39 INCH
3.05 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
Description
MALLEABLE IRON MATERIAL
5.25 INCH
1.39 INCH
3.05 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
Datasheet
Suppliers
Rigid/EMT Conduit Strap
168
MALLEABLE IRON MATERIAL
5.25 INCH
1.39 INCH
3.05 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
- MALLEABLE IRON MATERIAL
- 5.25 INCH
- 1.39 INCH
- 3.05 INCH
- RIGID CONDUIT/IMC USED ON
- 25 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
- INSTALLATION 1 HOLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
168 |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Cap; Rubber end cap
Size
2.13 inch (54 mm)
Material
Thermoplastic elastomer
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details