168-S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
168-S
Description
STEEL MATERIAL
5.1 INCH
1.25 INCH
3 INCH
RIGID CONDUIT/EMT CONDUIT/IMC USED ON
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
Description
STEEL MATERIAL
5.1 INCH
1.25 INCH
3 INCH
RIGID CONDUIT/EMT CONDUIT/IMC USED ON
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
Datasheet
Suppliers
Rigid/EMT Conduit Strap
168-S
STEEL MATERIAL
5.1 INCH
1.25 INCH
3 INCH
RIGID CONDUIT/EMT CONDUIT/IMC USED ON
25 STANDARD PACKAGE
2-1/2 INCH TRADE SIZE
INSTALLATION 1 HOLE
- STEEL MATERIAL
- 5.1 INCH
- 1.25 INCH
- 3 INCH
- RIGID CONDUIT/EMT CONDUIT/IMC USED ON
- 25 STANDARD PACKAGE
- 2-1/2 INCH TRADE SIZE
- INSTALLATION 1 HOLE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
168-S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Male bush
Size
0.7874 inch (20 mm)
Material
Brass
View Details