167-S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
167-S
Description
STEEL MATERIAL
4.16 INCH
1.13 INCH
2.33 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
2 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
Description
STEEL MATERIAL
4.16 INCH
1.13 INCH
2.33 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
2 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
167-S
STEEL MATERIAL
4.16 INCH
1.13 INCH
2.33 INCH
RIGID CONDUIT/IMC USED ON
25 STANDARD PACKAGE
2 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
- STEEL MATERIAL
- 4.16 INCH
- 1.13 INCH
- 2.33 INCH
- RIGID CONDUIT/IMC USED ON
- 25 STANDARD PACKAGE
- 2 INCH TRADE SIZE
- INSTALLATION 1 HOLE
- 16 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
167-S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Polyethylene (PE) or HDPE
View Details
Fitting Type
Elbow; 90° elbow
Size
1.1 inch (28 mm)
Material
Nylon; Nylon
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details