165-S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
165-S
Description
STEEL MATERIAL
2.72 INCH
0.75 INCH
1.48 INCH
RIGID CONDUIT/IMC USED ON
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
Description
STEEL MATERIAL
2.72 INCH
0.75 INCH
1.48 INCH
RIGID CONDUIT/IMC USED ON
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
165-S
STEEL MATERIAL
2.72 INCH
0.75 INCH
1.48 INCH
RIGID CONDUIT/IMC USED ON
50 STANDARD PACKAGE
1-1/4 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
- STEEL MATERIAL
- 2.72 INCH
- 0.75 INCH
- 1.48 INCH
- RIGID CONDUIT/IMC USED ON
- 50 STANDARD PACKAGE
- 1-1/4 INCH TRADE SIZE
- INSTALLATION 1 HOLE
- 16 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
165-S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Fitting Type
Swivel
Size
1.26 inch (32 mm)
Material
Nickel plated brass
View Details
Fitting Type
Adapter
Material
Brass Nickel-plated
View Details