160-S -- RIGID/EMT CONDUIT STRAP
Producto Electric Corp.
Rigid/EMT Conduit Strap
160-S
Description
STEEL MATERIAL
1.47 INCH
0.56 INCH
0.57 INCH
RIGID CONDUIT/IMC USED ON
500 STANDARD PACKAGE
1/4 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
Description
STEEL MATERIAL
1.47 INCH
0.56 INCH
0.57 INCH
RIGID CONDUIT/IMC USED ON
500 STANDARD PACKAGE
1/4 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
Datasheet
Suppliers
Rigid/EMT Conduit Strap
160-S
STEEL MATERIAL
1.47 INCH
0.56 INCH
0.57 INCH
RIGID CONDUIT/IMC USED ON
500 STANDARD PACKAGE
1/4 INCH TRADE SIZE
INSTALLATION 1 HOLE
16 MODEL
- STEEL MATERIAL
- 1.47 INCH
- 0.56 INCH
- 0.57 INCH
- RIGID CONDUIT/IMC USED ON
- 500 STANDARD PACKAGE
- 1/4 INCH TRADE SIZE
- INSTALLATION 1 HOLE
- 16 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Conduit Fittings |
|
Product Number
|
160-S |
|
Product Name
|
Rigid/EMT Conduit Strap |
|
Fitting Type
|
Rigid/EMT Conduit Strap
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Size
1.5 inch (38.1 mm)
Material
Stainless
View Details
Fitting Type
T piece
Size
0.7874 inch (20 mm)
Material
Stainless; 316 stainless steel
View Details