Producto Electric Corp. Armored Cable/Flex Conduit Connector 132

Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.98 INCH SADDLE INSTALLATION 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.51 TO 0.62 INCH (CORRUGATED METAL CLAD CABLE), 0.4 TO 0.5 INCH (ALUMINUM SMOOTH EXTENDED METAL CLAD CABLE) CORD SIZE METAL CLAD CABLE SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.98 INCH SADDLE INSTALLATION 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.51 TO 0.62 INCH (CORRUGATED METAL CLAD CABLE), 0.4 TO 0.5 INCH (ALUMINUM SMOOTH EXTENDED METAL CLAD CABLE) CORD SIZE METAL CLAD CABLE SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Armored Cable/Flex Conduit Connector - 132 - Producto Electric Corp.
Orangeburg, NY, USA
Armored Cable/Flex Conduit Connector
132
Armored Cable/Flex Conduit Connector 132
STRAIGHT TYPE DIE CAST ZINC MATERIAL 1.98 INCH SADDLE INSTALLATION 500 STANDARD PACKAGE 3/8 INCH TRADE SIZE 0.51 TO 0.62 INCH (CORRUGATED METAL CLAD CABLE), 0.4 TO 0.5 INCH (ALUMINUM SMOOTH EXTENDED METAL CLAD CABLE) CORD SIZE METAL CLAD CABLE SINGLE CABLE OPENING APPLICABLE STANDARD NEMA FB-1
  • STRAIGHT TYPE
  • DIE CAST ZINC MATERIAL
  • 1.98 INCH
  • SADDLE INSTALLATION
  • 500 STANDARD PACKAGE
  • 3/8 INCH TRADE SIZE
  • 0.51 TO 0.62 INCH (CORRUGATED METAL CLAD CABLE), 0.4 TO 0.5 INCH (ALUMINUM SMOOTH EXTENDED METAL CLAD CABLE) CORD SIZE
  • METAL CLAD CABLE
  • SINGLE CABLE OPENING
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Conduit Fittings
Product Number 132
Product Name Armored Cable/Flex Conduit Connector
Fitting Type Armored Cable/Flex Conduit Connector
Unlock Full Specs
to access all available technical data

Similar Products

Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Conduit Fittings - 2650007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.9055 inch (23 mm)
Material Nylon; Polyamide
View Details