Process Technology Strainer STR Series

Description
Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES “Y” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS Sizes: ½ inch to 2½ inch FNPT. Working pressure:125 PSIG at 400°F (205°C). 20 mesh stainless screen OPTIONS AVAILABLE (CONSULT FACTORY) Stainless steel bodies. 40 to 100-mesh liners
Datasheet
Description
Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES “Y” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS Sizes: ½ inch to 2½ inch FNPT. Working pressure:125 PSIG at 400°F (205°C). 20 mesh stainless screen OPTIONS AVAILABLE (CONSULT FACTORY) Stainless steel bodies. 40 to 100-mesh liners
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strainer STR Series -  - Process Technology
Mentor, OH, USA
Strainer STR Series
Strainer STR Series
Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications. FEATURES “Y” style cast bronze body with 20-mesh stainless steel screen. SPECIFICATIONS Sizes: ½ inch to 2½ inch FNPT. Working pressure:125 PSIG at 400°F (205°C). 20 mesh stainless screen OPTIONS AVAILABLE (CONSULT FACTORY) Stainless steel bodies. 40 to 100-mesh liners

Provides on/off control of water, steam, air, or gases in a variety of heating, cooling or fluid replenishing applications.

  • FEATURES

    • “Y” style cast bronze body with 20-mesh stainless steel screen.
  • SPECIFICATIONS

    • Sizes: ½ inch to 2½ inch FNPT.
    • Working pressure:125 PSIG at 400°F (205°C).
    • 20 mesh stainless screen
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • Stainless steel bodies.
    • 40 to 100-mesh liners
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Strainers
Product Name Strainer STR Series
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Features Self Cleaning
Media Liquid; Steam
Pipe Size 0.5000 to 2.5 inch (12.7 to 63.5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Inline PVC Sediment Strainers - SERIES YS-53 - Plast-O-Matic Valves, Inc.
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Media Liquid
View Details
Strainer Nylon Filter - 938-9300-3 - Petersen Products Co.
Specs
Strainer Style Strainer Assembly
View Details
Pump Strainers & Filters - 4580162 - RS Components, Ltd.
Specs
Pressure Rating 232 psi (163 m H2O)
Pipe Connection Threaded; 3/8 in bsp
Materials Bronze; Brass
View Details
Automatic Scraper-Strainer - ACRS-OF-03-150-CS/SS - Acme Engineering Products
Specs
Strainer Style Strainer Assembly
Strainer Type Y-strainers
Applications Chemical; Coolant; Water
View Details