Process Technology Non-Indicating Combination Control NR Series

Description
Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read dial.. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol filled system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F (-1°C) to 150°F (65°C) ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters
Datasheet
Description
Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read dial.. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol filled system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F (-1°C) to 150°F (65°C) ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Non-Indicating Combination Control - NR Series - Process Technology
Mentor, OH, USA
Non-Indicating Combination Control
NR Series
Non-Indicating Combination Control NR Series
Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read dial.. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol filled system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F (-1°C) to 150°F (65°C) ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters

Provides general control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large, easy to read dial..
    • Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol filled system.
    • Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware.
  • SPECIFICATIONS

    • Double pole, single throw switches rated at 25 amps for either 120 or 240 volts.
    • Adjustable temperature range from 30°F to 220°F.
    • +/- 5°F accuracy.
    • 30°F (-1°C) to 150°F (65°C) ambient temperature range.
    • Single phase only.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 12-foot (3.6m) sensors.
    • 200°F to 550°F temperature range
    • Pre-wired outlets for plug-in heaters
Supplier's Site
Non-Indicating Control/Power Relay - NR Series - Process Technology
Mentor, OH, USA
Non-Indicating Control/Power Relay
NR Series
Non-Indicating Control/Power Relay NR Series
Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read dial.. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol filled system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F (-1°C) to 150°F (65°C) ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters

Provides general control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large, easy to read dial..
    • Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol filled system.
    • Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware.
  • SPECIFICATIONS

    • Double pole, single throw switches rated at 25 amps for either 120 or 240 volts.
    • Adjustable temperature range from 30°F to 220°F.
    • +/- 5°F accuracy.
    • 30°F (-1°C) to 150°F (65°C) ambient temperature range.
    • Single phase only.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 12-foot (3.6m) sensors.
    • 200°F to 550°F temperature range
    • Pre-wired outlets for plug-in heaters
Supplier's Site
Non-Indicating Temperature Control - NR Series - Process Technology
Mentor, OH, USA
Non-Indicating Temperature Control
NR Series
Non-Indicating Temperature Control NR Series
Provides general control for consistent plating and etch rates in most aqueous processes. FEATURES Large, easy to read dial. Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol filled system. Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware. SPECIFICATIONS Double pole, single throw switches rated at 25 amps for either 120 or 240 volts. Adjustable temperature range from 30°F to 220°F. +/- 5°F accuracy. 30°F (-1°C) to 150°F (65°C) ambient temperature range. Single phase only. OPTIONS AVAILABLE (CONSULT FACTORY) 12-foot (3.6m) sensors. 200°F to 550°F temperature range Pre-wired outlets for plug-in heaters

Provides general control for consistent plating and etch rates in most aqueous processes.

  • FEATURES

    • Large, easy to read dial.
    • Fluoropolymer (FEP) covered 5-foot (1.5m) copper bulb and capillary provided standard with the control. Provides extended service in corrosive liquids. Ethylene glycol filled system.
    • Vapor tight, NEMA 1, IP21, flame retardant gasketed plastic enclosure with stainless steel hardware.
  • SPECIFICATIONS

    • Double pole, single throw switches rated at 25 amps for either 120 or 240 volts.
    • Adjustable temperature range from 30°F to 220°F.
    • +/- 5°F accuracy.
    • 30°F (-1°C) to 150°F (65°C) ambient temperature range.
    • Single phase only.
  • OPTIONS AVAILABLE (CONSULT FACTORY)

    • 12-foot (3.6m) sensors.
    • 200°F to 550°F temperature range
    • Pre-wired outlets for plug-in heaters
Supplier's Site Datasheet

Technical Specifications

  Process Technology Process Technology
Product Category Temperature Controllers Temperature Controllers
Product Number NR Series NR Series
Product Name Non-Indicating Combination Control Non-Indicating Temperature Control
Control Limit Limit
Form Factor Stand-Alone Chassis
Interface Switches Switches
Temperature Heating Heating
Media Liquid; Other; Corrosive Liquids Liquid; Other; Corrosive Liquids
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrotherm ETF 012 - 01230.9-00 - STEGO
Specs
Controller Type Humidity
Control Limit
Features Multi-Function
View Details
2 suppliers
Temperature Controllers - 198592 - RS Components, Ltd.
Specs
Standards and Compliance RoHS
Control Outputs 1 outputs
Control Signal Current Loop Output; Other; Current
View Details
Electronic Temperature Control -  - EXAIR
Specs
Control Limit
Interface Digital Front Panel
Temperature Cooling
View Details