Process Technology MicroStar Series Low Frequency Pulse Power Supply lFP12-1000

Description
The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Current outputs from 500 to 1000 amperes at 10-20 volts DC Microprocessor-based programmable controls Selectable current, voltage & crossover regulation modes Save/recall up to 10 different process steps Small package size Rugged, environmentally-seal ed, powder-coated enclosure Features Control Interface The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include: Real Time Cycle Control Ampere Time Cycle Control Ampere Time Totalizer Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions Calibration capability through the control interface Digital input for inhibit/operator control FrontPanel+ Host Control Program for process set-up generation and process storage/data logging RS485 and USB prots for serial control Straight DC or Low Frequency Pulse Output Capability DC to 200 Hz pulses (at an 80% duty cycle) Minimum Pulse Width: 4 milliseconds ON, 1 millisecond OFF (80% duty cycle) Typical Pulse Rise Time: Less than 1.5 milliseconds Typical Pulse Fall Time: Less than 1.5 milliseconds
Description
The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Current outputs from 500 to 1000 amperes at 10-20 volts DC Microprocessor-based programmable controls Selectable current, voltage & crossover regulation modes Save/recall up to 10 different process steps Small package size Rugged, environmentally-seal ed, powder-coated enclosure Features Control Interface The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include: Real Time Cycle Control Ampere Time Cycle Control Ampere Time Totalizer Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions Calibration capability through the control interface Digital input for inhibit/operator control FrontPanel+ Host Control Program for process set-up generation and process storage/data logging RS485 and USB prots for serial control Straight DC or Low Frequency Pulse Output Capability DC to 200 Hz pulses (at an 80% duty cycle) Minimum Pulse Width: 4 milliseconds ON, 1 millisecond OFF (80% duty cycle) Typical Pulse Rise Time: Less than 1.5 milliseconds Typical Pulse Fall Time: Less than 1.5 milliseconds

Suppliers

Company
Product
Description
Supplier Links
MicroStar Series Low Frequency Pulse Power Supply - lFP12-1000 - Process Technology
Mentor, OH, USA
MicroStar Series Low Frequency Pulse Power Supply
lFP12-1000
MicroStar Series Low Frequency Pulse Power Supply lFP12-1000
The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application. Current outputs from 500 to 1000 amperes at 10-20 volts DC Microprocessor-based programmable controls Selectable current, voltage & crossover regulation modes Save/recall up to 10 different process steps Small package size Rugged, environmentally-seal ed, powder-coated enclosure Features Control Interface The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include: Real Time Cycle Control Ampere Time Cycle Control Ampere Time Totalizer Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions Calibration capability through the control interface Digital input for inhibit/operator control FrontPanel+ Host Control Program for process set-up generation and process storage/data logging RS485 and USB prots for serial control Straight DC or Low Frequency Pulse Output Capability DC to 200 Hz pulses (at an 80% duty cycle) Minimum Pulse Width: 4 milliseconds ON, 1 millisecond OFF (80% duty cycle) Typical Pulse Rise Time: Less than 1.5 milliseconds Typical Pulse Fall Time: Less than 1.5 milliseconds

The MicroStar Series is one of the most flexible product lines we offer. Simple to use, yet packed with features, the MicroStar Series power supplies are designed to be used in almost any general metal finishing application.

  • Current outputs from 500 to 1000 amperes at 10-20 volts DC
  • Microprocessor-based programmable controls
  • Selectable current, voltage & crossover regulation modes
  • Save/recall up to 10 different process steps
  • Small package size
  • Rugged, environmentally-sealed, powder-coated enclosure

Features

Control Interface

  • The MicroStar control interface features a fully-programmable microprocessor. Menus are accessible to set ampere time, real-time cycles, output tolerance settings and more. Standard features include:
    • Real Time Cycle Control
    • Ampere Time Cycle Control
    • Ampere Time Totalizer
    • Error signals for over-temperature, locked fan rotor, output out-of-tolerance and power failure/brownout conditions
    • Calibration capability through the control interface
  • Digital input for inhibit/operator control
  • FrontPanel+ Host Control Program for process set-up generation and process storage/data logging
  • RS485 and USB prots for serial control

Straight DC or Low Frequency Pulse Output Capability

  • DC to 200 Hz pulses (at an 80% duty cycle)
  • Minimum Pulse Width: 4 milliseconds ON, 1 millisecond OFF (80% duty cycle)
  • Typical Pulse Rise Time: Less than 1.5 milliseconds
  • Typical Pulse Fall Time: Less than 1.5 milliseconds
Supplier's Site

Technical Specifications

  Process Technology
Product Category Power Supplies
Product Number lFP12-1000
Product Name MicroStar Series Low Frequency Pulse Power Supply
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 0.0 to 12.0 volts
DC Output Current 0.0 to 1000 amps
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227741 - RS Components, Ltd.
Specs
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
DC Output Voltage 12.0 volts
View Details