Process Technology DC Power Supply DTX12-10

Description
The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled through a multi-button, menu driven 4.3” full color display, standard features include ampere time & real time cycle control, output ramp, output tolerance settings & alarms, Ethernet & analog communications, digital I/O, universal AC input, power factor correction and much more. Models from 0-100 volts and 0-100 amps Maximum output: 2400 watts DC output Sealed enclosure & connectors for harsh environments Ethernet/IP Communications Package size: 3.5” x 8.5” x 18” (HWD) w/ 4.3” color display ETL, CSA & CE Certified
Datasheet
Description
The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled through a multi-button, menu driven 4.3” full color display, standard features include ampere time & real time cycle control, output ramp, output tolerance settings & alarms, Ethernet & analog communications, digital I/O, universal AC input, power factor correction and much more. Models from 0-100 volts and 0-100 amps Maximum output: 2400 watts DC output Sealed enclosure & connectors for harsh environments Ethernet/IP Communications Package size: 3.5” x 8.5” x 18” (HWD) w/ 4.3” color display ETL, CSA & CE Certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - DTX12-10 - Process Technology
Mentor, OH, USA
DC Power Supply
DTX12-10
DC Power Supply DTX12-10
The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled through a multi-button, menu driven 4.3” full color display, standard features include ampere time & real time cycle control, output ramp, output tolerance settings & alarms, Ethernet & analog communications, digital I/O, universal AC input, power factor correction and much more. Models from 0-100 volts and 0-100 amps Maximum output: 2400 watts DC output Sealed enclosure & connectors for harsh environments Ethernet/IP Communications Package size: 3.5” x 8.5” x 18” (HWD) w/ 4.3” color display ETL, CSA & CE Certified

The DTX 2400 Series utilizes switch mode technology to pack 2400 watts of output power into a 2U high, ½ rack wide, environmentally sealed enclosure. With bipolar output capabilities from 24 volts at 100 amps to 100 volts at 24 amps, this little powerhouse packs a punch. Controlled through a multi-button, menu driven 4.3” full color display, standard features include ampere time & real time cycle control, output ramp, output tolerance settings & alarms, Ethernet & analog communications, digital I/O, universal AC input, power factor correction and much more.

  • Models from 0-100 volts and 0-100 amps
  • Maximum output: 2400 watts DC output
  • Sealed enclosure & connectors for harsh environments
  • Ethernet/IP Communications
  • Package size: 3.5” x 8.5” x 18” (HWD) w/ 4.3” color display
  • ETL, CSA & CE Certified
Supplier's Site Datasheet

Technical Specifications

  Process Technology
Product Category Power Supplies
Product Number DTX12-10
Product Name DC Power Supply
Type DC Power Supply
Technology Switching Power Supply
Form Factor Desktop / Free Standing
Features Power Factor Correction
DC Output Voltage 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
LN-Series - LN005PIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Switching Power Supplies - 1227146 - RS Components, Ltd.
Specs
Type Medical Power Supply
Operating Temperature -20 C (-4 F)
Regulatory Compliance RoHS Compliant
View Details